24nH Unshielded Multilayer Inductor 350mA 700mOhm Max 0402 (1005 Metric)
FIXED IND 24NH 350MA 700MOHM SMD Product overview: MLG1005S24NHTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 350MA, 700MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 350MA, 700MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S24NHTD25 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1369891-MLG1005S24NH
Category: Inductors, Coils, Chokes - Fixed Inductors
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 55 pct.
Type: Multilayer
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: MLG
Product Status: Active
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402 (1005 Metric)
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±3%
Ratings: AEC-Q200
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.022" (0.55mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ceramic, Non-Magnetic
Inductance: 24 nH
Current Rating (Amps): 350 mA
Shielding: Unshielded
DC Resistance (DCR): 700mOhm Max
Q @ Freq: 8 @ 100MHz
Frequency - Self Resonant: 1.7GHz
Inductance Frequency - Test: 100 MHz
FIXED IND 24NH 350MA 700MOHM SMD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | MLG1005S24NHTD25-ND | 71-MLG1005S24NHTD25 | 1369891-MLG1005S24NHTD25 | MLG1005S24NHTD25 |
| Product Name | Fixed Inductors | SMD 350MA 700MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | |
| Technology | Multilayer | Multilayer | Standard; Multilayer | Multilayer; Multilayer |
| Configuration | Fixed | Fixed | ||
| Inductance Tolerance | 3 (+/- %) | 3 (+/- %) | 3 (+/- %) |