22nH Unshielded Multilayer Inductor 350mA 700mOhm Max 0402 (1005 Metric)
22nH Unshielded Multilayer Inductor 350mA 700mOhm Max 0402 (1005 Metric)
22nH Unshielded Multilayer Inductor 350mA 700mOhm Max 0402 (1005 Metric)
Manufacturer: TDK Corporation
Win Source Part Number: 1327673-MLG1005S22NJ
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Multilayer
Shielding: Unshielded
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Inductance: 22 nH
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 10,000
Mounting: Surface Mount
Tolerance: ±5%
Ratings: AEC-Q200
Material - Core: Ceramic, Non-Magnetic
Q @ Freq: 8 @ 100MHz
Frequency - Self Resonant: 1.7GHz
DC Resistance (DCR): 700mOhm Max
Supplier Device Package: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
Current Rating (Amps): 350 mA
Inductance Frequency - Test: 100 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: MLG1005S22NJTD25-ND,
RoHS Status: ROHS3 Compliant
FIXED IND 22NH 350MA 700MOHM SMD Product overview: MLG1005S22NJTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 350MA, 700MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 350MA, 700MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S22NJTD25 can be used for catalog matching and distributor lookup.
INDUCTOR, AEC-Q200, 22NH, 1.7GHZ, 0402 ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-16274-6-ND | 1327673-MLG1005S22NJTD25 | 71-MLG1005S22NJTD25 | 69AH1297 |
| Product Name | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | SMD 350MA 700MOHM Inductor and Choke | Inductor, Aec-Q200, 22Nh, 1.7Ghz, 0402 Rohs Compliant Tdk |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | |
| Technology | Multilayer | Standard; Multilayer | Multilayer | |
| Configuration | Fixed | Fixed | ||
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) |