1.8nH Unshielded Multilayer Inductor 900mA 150mOhm Max 0402 (1005 Metric)
1.8nH Unshielded Multilayer Inductor 900mA 150mOhm Max 0402 (1005 Metric)
1.8nH Unshielded Multilayer Inductor 900mA 150mOhm Max 0402 (1005 Metric)
FIXED IND 1.8NH 900MA 150MOHM SM Product overview: MLG1005S1N8STD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900MA, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 900MA, 150MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S1N8STD25 can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-16272-2-ND | 71-MLG1005S1N8STD25 |
| Product Name | Fixed Inductors | 900MA 150MOHM Inductor and Choke |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount |
| Technology | Multilayer | Multilayer |
| Configuration | Fixed | |
| DCR | 0.1500 ohms |