TDK U.S.A. Corporation Fixed Inductors MLG1005S1N2STD25

Description
FIXED IND 1.2NH 1A 100 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 1.2NH 1A 100 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-MLG1005S1N2STD25CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1.2NH 1A 100 MOHM SMD

FIXED IND 1.2NH 1A 100 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 445-MLG1005S1N2STD25DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1.2NH 1A 100 MOHM SMD

FIXED IND 1.2NH 1A 100 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 445-MLG1005S1N2STD25TR-ND - DigiKey
Thief River Falls, MN, United States
1.2nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric)

1.2nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-MLG1005S1N2STD25CT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
DCR 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-3N5 0201DS-3N5XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30820 - Triad Magnetics
Specs
Technology Standard
Inductance Range 82 microH
DCR 0.2400 ohms
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
1000uH 20A 0.008Ohm Inductor and Choke - 839-DKIP-0331-2001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers