TDK U.S.A. Corporation Fixed Inductors MLG1005S1N0STD25

Description
1nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
1nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16254-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16254-2-ND
Fixed Inductors 445-16254-2-ND
1nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric)

1nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16254-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16254-1-ND
Fixed Inductors 445-16254-1-ND
1nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric)

1nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16254-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16254-6-ND
Fixed Inductors 445-16254-6-ND
1nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric)

1nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-16254-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
DCR 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.043uH 250MHz 0.1A Inductor and Choke - 71-0402CS-43NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0430 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Common Mode Chokes - 237-2276-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - 486-DKFP-A21A-0103-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details