TDK-Lambda Americas Inc., High Power Division Inductors, Coils, Chokes - Fixed Inductors MLG1005S13NJT000

Description
Win Source Part Number: 1201246-MLG1005S13NJ T000 Category: Inductors, Coils, Chokes>Fixed Inductors Series: MLG Type: Multilayer Package: Tape & Reel Shielding: Unshielded Inductance: 13 nH Height - Seated (Max): 0.022" (0.55mm) Standard Package: 10,000 Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ceramic, Non-Magnetic Q @ Freq: 8 @ 100MHz Frequency - Self Resonant: 2.4GHz Package / Case: 0402 (1005 Metric) DC Resistance (DCR): 500mOhm Max Supplier Device Package: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): MLG1005S13NJT000.; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 400 mA Inductance Frequency - Test: 100 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: TDK Corporation Other Names: 445-6308-2,445-6308- 1,445-6308-6,MLG1005 S13NJ
Request a Quote Datasheet
Description
Win Source Part Number: 1201246-MLG1005S13NJ T000 Category: Inductors, Coils, Chokes>Fixed Inductors Series: MLG Type: Multilayer Package: Tape & Reel Shielding: Unshielded Inductance: 13 nH Height - Seated (Max): 0.022" (0.55mm) Standard Package: 10,000 Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ceramic, Non-Magnetic Q @ Freq: 8 @ 100MHz Frequency - Self Resonant: 2.4GHz Package / Case: 0402 (1005 Metric) DC Resistance (DCR): 500mOhm Max Supplier Device Package: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): MLG1005S13NJT000.; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 400 mA Inductance Frequency - Test: 100 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: TDK Corporation Other Names: 445-6308-2,445-6308- 1,445-6308-6,MLG1005 S13NJ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1201246-MLG1005S13NJT000
Inductors, Coils, Chokes - Fixed Inductors 1201246-MLG1005S13NJT000
Win Source Part Number: 1201246-MLG1005S13NJ T000 Category: Inductors, Coils, Chokes>Fixed Inductors Series: MLG Type: Multilayer Package: Tape & Reel Shielding: Unshielded Inductance: 13 nH Height - Seated (Max): 0.022" (0.55mm) Standard Package: 10,000 Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ceramic, Non-Magnetic Q @ Freq: 8 @ 100MHz Frequency - Self Resonant: 2.4GHz Package / Case: 0402 (1005 Metric) DC Resistance (DCR): 500mOhm Max Supplier Device Package: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): MLG1005S13NJT000.; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 400 mA Inductance Frequency - Test: 100 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: TDK Corporation Other Names: 445-6308-2,445-6308- 1,445-6308-6,MLG1005 S13NJ

Win Source Part Number: 1201246-MLG1005S13NJT000
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: MLG
Type: Multilayer
Package: Tape & Reel
Shielding: Unshielded
Inductance: 13 nH
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 10,000
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Ceramic, Non-Magnetic
Q @ Freq: 8 @ 100MHz
Frequency - Self Resonant: 2.4GHz
Package / Case: 0402 (1005 Metric)
DC Resistance (DCR): 500mOhm Max
Supplier Device Package: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): MLG1005S13NJT000.;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 400 mA
Inductance Frequency - Test: 100 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: TDK Corporation
Other Names: 445-6308-2,445-6308-1,445-6308-6,MLG1005S13NJ

Buy Now
SMD 400MA 500MOHM Inductor and Choke - 71-MLG1005S13NJT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 400MA 500MOHM Inductor and Choke
71-MLG1005S13NJT000
SMD 400MA 500MOHM Inductor and Choke 71-MLG1005S13NJT000
FIXED IND 13NH 400MA 500MOHM SMD Product overview: MLG1005S13NJT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400MA, 500MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 400MA, 500MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S13NJT000 can be used for catalog matching and distributor lookup.

FIXED IND 13NH 400MA 500MOHM SMD Product overview: MLG1005S13NJT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400MA, 500MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 400MA, 500MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S13NJT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-6308-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6308-6-ND
Fixed Inductors 445-6308-6-ND
13nH Unshielded Multilayer Inductor 400mA 500mOhm Max 0402 (1005 Metric)

13nH Unshielded Multilayer Inductor 400mA 500mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-6308-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6308-2-ND
Fixed Inductors 445-6308-2-ND
13nH Unshielded Multilayer Inductor 400mA 500mOhm Max 0402 (1005 Metric)

13nH Unshielded Multilayer Inductor 400mA 500mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-6308-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6308-1-ND
Fixed Inductors 445-6308-1-ND
13nH Unshielded Multilayer Inductor 400mA 500mOhm Max 0402 (1005 Metric)

13nH Unshielded Multilayer Inductor 400mA 500mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - MLG1005S13NJT000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLG1005S13NJT000
Fixed Inductors MLG1005S13NJT000
FIXED IND 13NH 400MA 500MOHM SMD

FIXED IND 13NH 400MA 500MOHM SMD

Supplier's Site Datasheet
Inductor, 13Nh, 2.4Ghz, 0402 Rohs Compliant Tdk - 69AH1277 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 13Nh, 2.4Ghz, 0402 Rohs Compliant Tdk
69AH1277
Inductor, 13Nh, 2.4Ghz, 0402 Rohs Compliant Tdk 69AH1277
INDUCTOR, 13NH, 2.4GHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, 13NH, 2.4GHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
MLG1005S13NJT000
Inductors/Coils/Transformers >> Inductors (SMD) MLG1005S13NJT000
400mA 13nH ±5% 260mΩ 0402 Inductors (SMD) ROHS

400mA 13nH ±5% 260mΩ 0402 Inductors (SMD) ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 1201246-MLG1005S13NJT000 71-MLG1005S13NJT000 445-6308-6-ND MLG1005S13NJT000 69AH1277 MLG1005S13NJT000
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 400MA 500MOHM Inductor and Choke Fixed Inductors Fixed Inductors Inductor, 13Nh, 2.4Ghz, 0402 Rohs Compliant Tdk Inductors/Coils/Transformers >> Inductors (SMD)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Standard; Multilayer Multilayer Multilayer Multilayer; Multilayer
Core Material Ceramic Ceramic Ceramic; Ceramic, Non-Magnetic
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-4N7 026011C-4N7XJRW , 026011C-4N7XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
High Frequency & RF Inductors - 7-1624112-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0110 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Through-Hole 200uH 1A 600V Inductor and Choke - 839-DS1-175-0003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 200 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers