TDK-Lambda Americas Inc., High Power Division SMD 400MA 400MOHM Inductor and Choke MLG1005S12NJT000

Description
FIXED IND 12NH 400MA 400MOHM SMD Product overview: MLG1005S12NJT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 400MA, 400MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S12NJT000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 12NH 400MA 400MOHM SMD Product overview: MLG1005S12NJT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 400MA, 400MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S12NJT000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 400MA 400MOHM Inductor and Choke - 71-MLG1005S12NJT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 400MA 400MOHM Inductor and Choke
71-MLG1005S12NJT000
SMD 400MA 400MOHM Inductor and Choke 71-MLG1005S12NJT000
FIXED IND 12NH 400MA 400MOHM SMD Product overview: MLG1005S12NJT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 400MA, 400MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S12NJT000 can be used for catalog matching and distributor lookup.

FIXED IND 12NH 400MA 400MOHM SMD Product overview: MLG1005S12NJT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 400MA, 400MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S12NJT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-3060-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3060-6-ND
Fixed Inductors 445-3060-6-ND
12nH Unshielded Multilayer Inductor 400mA 400mOhm Max 0402 (1005 Metric)

12nH Unshielded Multilayer Inductor 400mA 400mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-3060-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3060-1-ND
Fixed Inductors 445-3060-1-ND
12nH Unshielded Multilayer Inductor 400mA 400mOhm Max 0402 (1005 Metric)

12nH Unshielded Multilayer Inductor 400mA 400mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-3060-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3060-2-ND
Fixed Inductors 445-3060-2-ND
12nH Unshielded Multilayer Inductor 400mA 400mOhm Max 0402 (1005 Metric)

12nH Unshielded Multilayer Inductor 400mA 400mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - MLG1005S12NJT000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLG1005S12NJT000
Fixed Inductors MLG1005S12NJT000
FIXED IND 12NH 400MA 400MOHM SMD

FIXED IND 12NH 400MA 400MOHM SMD

Supplier's Site Datasheet
Inductor, 12Nh, 2.5Ghz, 0402 Rohs Compliant Tdk - 69AH1275 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 12Nh, 2.5Ghz, 0402 Rohs Compliant Tdk
69AH1275
Inductor, 12Nh, 2.5Ghz, 0402 Rohs Compliant Tdk 69AH1275
INDUCTOR, 12NH, 2.5GHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, 12NH, 2.5GHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MLG1005S12NJT000 445-3060-6-ND MLG1005S12NJT000 69AH1275
Product Name SMD 400MA 400MOHM Inductor and Choke Fixed Inductors Fixed Inductors Inductor, 12Nh, 2.5Ghz, 0402 Rohs Compliant Tdk
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer; Multilayer
Core Material Ceramic Ceramic; Ceramic, Non-Magnetic
Inductance Range 0.0120 microH 0.0120 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-3627575047C100K-1CT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
300uH 16A 25mOhm Inductor and Choke - 839-DLFL-0147-16D3 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 300 microH
Lead Style Radial; Radial
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R56M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details