TDK U.S.A. Corporation Inductors, Coils, Chokes - Fixed Inductors MLG1005S12NHT000

Description
Win Source Part Number: 966172-MLG1005S12NHT 000 Category: Inductors, Coils, Chokes>Fixed Inductors Series: MLG Type: Multilayer Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Unshielded Inductance: 12 nH Height - Seated (Max): 0.022" (0.55mm) Standard Package: 10,000 Mounting: SMD (SMT) Tolerance: ±3% Material - Core: Ceramic, Non-Magnetic Q @ Freq: 8 @ 100MHz Frequency - Self Resonant: 2.5GHz Package / Case: 0402 (1005 Metric) DC Resistance (DCR): 400mOhm Max Supplier Device Package: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): MLG0603S12NHT000; LQP03TN12NH02D; LQP03TG12NH02D; LQP02TN12NH02D; HKQ040212NH-T; HKQ0603S12NH-T; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 400 mA Inductance Frequency - Test: 100 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: TDK Corporation Other Names: 445-181361-2,MLG1005 S12NHT000-ND,445-181 361-1
Request a Quote Datasheet
Description
Win Source Part Number: 966172-MLG1005S12NHT 000 Category: Inductors, Coils, Chokes>Fixed Inductors Series: MLG Type: Multilayer Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Unshielded Inductance: 12 nH Height - Seated (Max): 0.022" (0.55mm) Standard Package: 10,000 Mounting: SMD (SMT) Tolerance: ±3% Material - Core: Ceramic, Non-Magnetic Q @ Freq: 8 @ 100MHz Frequency - Self Resonant: 2.5GHz Package / Case: 0402 (1005 Metric) DC Resistance (DCR): 400mOhm Max Supplier Device Package: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): MLG0603S12NHT000; LQP03TN12NH02D; LQP03TG12NH02D; LQP02TN12NH02D; HKQ040212NH-T; HKQ0603S12NH-T; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 400 mA Inductance Frequency - Test: 100 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: TDK Corporation Other Names: 445-181361-2,MLG1005 S12NHT000-ND,445-181 361-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
966172-MLG1005S12NHT000
Inductors, Coils, Chokes - Fixed Inductors 966172-MLG1005S12NHT000
Win Source Part Number: 966172-MLG1005S12NHT 000 Category: Inductors, Coils, Chokes>Fixed Inductors Series: MLG Type: Multilayer Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Unshielded Inductance: 12 nH Height - Seated (Max): 0.022" (0.55mm) Standard Package: 10,000 Mounting: SMD (SMT) Tolerance: ±3% Material - Core: Ceramic, Non-Magnetic Q @ Freq: 8 @ 100MHz Frequency - Self Resonant: 2.5GHz Package / Case: 0402 (1005 Metric) DC Resistance (DCR): 400mOhm Max Supplier Device Package: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): MLG0603S12NHT000; LQP03TN12NH02D; LQP03TG12NH02D; LQP02TN12NH02D; HKQ040212NH-T; HKQ0603S12NH-T; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 400 mA Inductance Frequency - Test: 100 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: TDK Corporation Other Names: 445-181361-2,MLG1005 S12NHT000-ND,445-181 361-1

Win Source Part Number: 966172-MLG1005S12NHT000
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: MLG
Type: Multilayer
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Unshielded
Inductance: 12 nH
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 10,000
Mounting: SMD (SMT)
Tolerance: ±3%
Material - Core: Ceramic, Non-Magnetic
Q @ Freq: 8 @ 100MHz
Frequency - Self Resonant: 2.5GHz
Package / Case: 0402 (1005 Metric)
DC Resistance (DCR): 400mOhm Max
Supplier Device Package: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): MLG0603S12NHT000; LQP03TN12NH02D; LQP03TG12NH02D; LQP02TN12NH02D; HKQ040212NH-T; HKQ0603S12NH-T;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 400 mA
Inductance Frequency - Test: 100 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: TDK Corporation
Other Names: 445-181361-2,MLG1005S12NHT000-ND,445-181361-1

Buy Now
Fixed Inductors - 445-MLG1005S12NHT000DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 12NH 400MA 400 MOHM

FIXED IND 12NH 400MA 400 MOHM

Buy Now Datasheet
Fixed Inductors - 445-MLG1005S12NHT000TR-ND - DigiKey
Thief River Falls, MN, United States
12nH Unshielded Multilayer Inductor 400mA 400mOhm Max 0402 (1005 Metric)

12nH Unshielded Multilayer Inductor 400mA 400mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLG1005S12NHT000CT-ND - DigiKey
Thief River Falls, MN, United States
12nH Unshielded Multilayer Inductor 400mA 400mOhm Max 0402 (1005 Metric)

12nH Unshielded Multilayer Inductor 400mA 400mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
SMD 400MA 400MOHM Inductor and Choke - 71-MLG1005S12NHT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 400MA 400MOHM Inductor and Choke
71-MLG1005S12NHT000
SMD 400MA 400MOHM Inductor and Choke 71-MLG1005S12NHT000
FIXED IND 12NH 400MA 400MOHM SMD Product overview: MLG1005S12NHT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 400MA, 400MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S12NHT000 can be used for catalog matching and distributor lookup.

FIXED IND 12NH 400MA 400MOHM SMD Product overview: MLG1005S12NHT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 400MA, 400MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S12NHT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - MLG1005S12NHT000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLG1005S12NHT000
Fixed Inductors MLG1005S12NHT000
FIXED IND 12NH 400MA 400MOHM SMD

FIXED IND 12NH 400MA 400MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 966172-MLG1005S12NHT000 445-MLG1005S12NHT000DKR-ND 71-MLG1005S12NHT000 MLG1005S12NHT000
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors SMD 400MA 400MOHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Standard; Multilayer Multilayer Multilayer Multilayer; Multilayer
Core Material Ceramic Ceramic Ceramic; Ceramic, Non-Magnetic
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TE47NJ - 959217-KQ0805TE47NJ - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Power Inductors - ECS-MPIL0630-R68MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers