TDK U.S.A. Corporation Fixed Inductors MLG1005S10NHTD25

Description
10nH Unshielded Multilayer Inductor 500mA 350mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
10nH Unshielded Multilayer Inductor 500mA 350mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-MLG1005S10NHTD25TR-ND - DigiKey
Thief River Falls, MN, United States
10nH Unshielded Multilayer Inductor 500mA 350mOhm Max 0402 (1005 Metric)

10nH Unshielded Multilayer Inductor 500mA 350mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLG1005S10NHTD25CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 10NH 500MA 350 MOHM

FIXED IND 10NH 500MA 350 MOHM

Buy Now Datasheet
Fixed Inductors - 445-MLG1005S10NHTD25DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 10NH 500MA 350 MOHM

FIXED IND 10NH 500MA 350 MOHM

Buy Now Datasheet
Fixed Inductors - MLG1005S10NHTD25 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLG1005S10NHTD25
Fixed Inductors MLG1005S10NHTD25
FIXED IND 10NH 500MA 350MOHM SMD

FIXED IND 10NH 500MA 350MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-MLG1005S10NHTD25TR-ND MLG1005S10NHTD25
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer; Multilayer
Configuration Fixed
Inductance Tolerance 3 (+/- %) 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
CMF Series 10 MilliHenry (mH) Inductance Common Mode Inductor - CMF16-103161 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 10000 microH
View Details
Fixed Inductors - 1674-CL1008-2275JAL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details