The Surface Mount High Frequency Inductor, MLG Series, part number 33P7483, offers an inductance value of 0.7 nH with a tolerance of ±0.2 nH. It is designed for high-frequency applications, supporting frequencies up to 10 GHz. The inductor features a compact 0402 (1005 metric) package and is compliant with RoHS standards, ensuring it is free from lead and other hazardous substances. The operating temperature range is from -55°C to +125°C, making it suitable for various environments. This inductor is ideal for use in mobile phones, high-frequency modules, Bluetooth, WLAN, UWB, and tuners. It is packaged in tape form, with 10,000 pieces per reel, facilitating automated assembly processes.
0.7nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric)
0.7nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric)
0.7nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric)
Surface Mount High Frequency Inductor, MLG Series, 0.7 nH, 0.2nH, 0402 [1005 Metric], 10 GHz RoHS Compliant: Yes
FIXED IND 0.7NH 1A 100 MOHM SMD
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-3032-6-ND | 33P7483 | MLG1005S0N7CT000 |
| Product Name | Fixed Inductors | Surface Mount High Frequency Inductor, Mlg Series, 0.7 Nh, 0.2Nh, 0402 [1005 Metric], 10 Ghz Rohs Compliant Tdk | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Technology | Multilayer | Multilayer; Multilayer | |
| Configuration | Fixed | ||
| DCR | 0.1000 ohms | 0.1000 ohms |