TDK-Lambda Americas Inc., High Power Division Fixed Inductors MLG1005S0N6BT000

Description
0.6nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.6nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16237-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16237-1-ND
Fixed Inductors 445-16237-1-ND
0.6nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric)

0.6nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16237-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16237-2-ND
Fixed Inductors 445-16237-2-ND
0.6nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric)

0.6nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16237-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16237-6-ND
Fixed Inductors 445-16237-6-ND
0.6nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric)

0.6nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - MLG1005S0N6BT000
885135-MLG1005S0N6BT000
Fixed Inductors - MLG1005S0N6BT000 885135-MLG1005S0N6BT000
Manufacturer: TDK Corporation Win Source Part Number: 885135-MLG1005S0N6BT 000 Series: MLG Operating Temperature Range: -55°C ~ 125°C Features: 0.6 nH Unshielded Multilayer Inductor 1 A 100mOhm Max 0402 (1005 Metric) Package: Reel - TR Package: 0402 (1005 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 0402 (1005 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 445-16237-2, MLG1005S0N6BT000-ND, 445-16237-1, 445-16237-6

Manufacturer: TDK Corporation
Win Source Part Number: 885135-MLG1005S0N6BT000
Series: MLG
Operating Temperature Range: -55°C ~ 125°C
Features: 0.6 nH Unshielded Multilayer Inductor 1 A 100mOhm Max 0402 (1005 Metric)
Package: Reel - TR
Package: 0402 (1005 Metric)
Mounting: Surface Mount
Categories: Inductors
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 445-16237-2, MLG1005S0N6BT000-ND, 445-16237-1, 445-16237-6

Buy Now Datasheet
SMD 1A 100 MOHM Inductor and Choke - 71-MLG1005S0N6BT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1A 100 MOHM Inductor and Choke
71-MLG1005S0N6BT000
SMD 1A 100 MOHM Inductor and Choke 71-MLG1005S0N6BT000
FIXED IND 0.6NH 1A 100 MOHM SMD Product overview: MLG1005S0N6BT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 100 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1A, 100 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S0N6BT000 can be used for catalog matching and distributor lookup.

FIXED IND 0.6NH 1A 100 MOHM SMD Product overview: MLG1005S0N6BT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 100 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1A, 100 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S0N6BT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 0.6Nh, 10Ghz, 0402 Rohs Compliant Tdk - 69AH1252 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.6Nh, 10Ghz, 0402 Rohs Compliant Tdk
69AH1252
Inductor, 0.6Nh, 10Ghz, 0402 Rohs Compliant Tdk 69AH1252
INDUCTOR, 0.6NH, 10GHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, 0.6NH, 10GHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-16237-1-ND 885135-MLG1005S0N6BT000 71-MLG1005S0N6BT000 69AH1252
Product Name Fixed Inductors Fixed Inductors - MLG1005S0N6BT000 SMD 1A 100 MOHM Inductor and Choke Inductor, 0.6Nh, 10Ghz, 0402 Rohs Compliant Tdk
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Multilayer Multilayer Multilayer
Configuration Fixed
DCR 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1678535 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details
Fixed Inductors - KQ0805TER135G - 1067831-KQ0805TER135G - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers
Power Inductors - ECS-MPI2520R1-5R6-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2105JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details