TDK U.S.A. Corporation Fixed Inductors MLG0603SR16HTD25

Description
160nH Unshielded Multilayer Inductor 50mA 8.3Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
160nH Unshielded Multilayer Inductor 50mA 8.3Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MLG0603SR16HTD25-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLG0603SR16HTD25-ND
Fixed Inductors MLG0603SR16HTD25-ND
160nH Unshielded Multilayer Inductor 50mA 8.3Ohm Max 0201 (0603 Metric)

160nH Unshielded Multilayer Inductor 50mA 8.3Ohm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MLG0603SR16HTD25-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

2000uH 15A 0.013Ohm Inductor and Choke - 839-DKIP-0331-1502 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 2000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details