TDK U.S.A. Corporation Fixed Inductors MLG0603SR11HTD25

Description
110nH Unshielded Multilayer Inductor 50mA 6.5Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
110nH Unshielded Multilayer Inductor 50mA 6.5Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MLG0603SR11HTD25-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLG0603SR11HTD25-ND
Fixed Inductors MLG0603SR11HTD25-ND
110nH Unshielded Multilayer Inductor 50mA 6.5Ohm Max 0201 (0603 Metric)

110nH Unshielded Multilayer Inductor 50mA 6.5Ohm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MLG0603SR11HTD25-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-5N6 026011C-5N6XJRW , 026011C-5N6XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2432-019 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 24000 to 350 microH
View Details
2 suppliers
Common Mode Chokes - DFK-20-0001-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details