TDK U.S.A. Corporation Fixed Inductors MLG0603S9N1HTD25

Description
9.1nH Unshielded Multilayer Inductor 200mA 800mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
9.1nH Unshielded Multilayer Inductor 200mA 800mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MLG0603S9N1HTD25-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLG0603S9N1HTD25-ND
Fixed Inductors MLG0603S9N1HTD25-ND
9.1nH Unshielded Multilayer Inductor 200mA 800mOhm Max 0201 (0603 Metric)

9.1nH Unshielded Multilayer Inductor 200mA 800mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MLG0603S9N1HTD25-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3104-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-27N 0402CT-27NXJRW , 0402CT-27NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details