TDK U.S.A. Corporation Fixed Inductors MLG0603S9N1HT000

Description
9.1nH Unshielded Multilayer Inductor 200mA 800mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
9.1nH Unshielded Multilayer Inductor 200mA 800mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MLG0603S9N1HT000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLG0603S9N1HT000-ND
Fixed Inductors MLG0603S9N1HT000-ND
9.1nH Unshielded Multilayer Inductor 200mA 800mOhm Max 0201 (0603 Metric)

9.1nH Unshielded Multilayer Inductor 200mA 800mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
200MA 800MOHM Inductor and Choke - 71-MLG0603S9N1HT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200MA 800MOHM Inductor and Choke
71-MLG0603S9N1HT000
200MA 800MOHM Inductor and Choke 71-MLG0603S9N1HT000
FIXED IND 9.1NH 200MA 800MOHM SM Product overview: MLG0603S9N1HT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA, 800MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 200MA, 800MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603S9N1HT000 can be used for catalog matching and distributor lookup.

FIXED IND 9.1NH 200MA 800MOHM SM Product overview: MLG0603S9N1HT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA, 800MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 200MA, 800MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603S9N1HT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FIXED IND 9.1NH 200MA 800 MOHM - 769-MLG0603S9N1HT000 - Utmel Electronic Limited
Hong Kong, China
FIXED IND 9.1NH 200MA 800 MOHM
769-MLG0603S9N1HT000
FIXED IND 9.1NH 200MA 800 MOHM 769-MLG0603S9N1HT000
FIXED IND 9.1NH 200MA 800 MOHM

FIXED IND 9.1NH 200MA 800 MOHM

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number MLG0603S9N1HT000-ND 71-MLG0603S9N1HT000 769-MLG0603S9N1HT000
Product Name Fixed Inductors 200MA 800MOHM Inductor and Choke FIXED IND 9.1NH 200MA 800 MOHM
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer
Configuration Fixed Fixed
Inductance Tolerance 3 (+/- %) 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - 0402CS-33NXJRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2473JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details