TDK U.S.A. Corporation Fixed Inductors MLG0603S7N5HTD25

Description
7.5nH Unshielded Multilayer Inductor 200mA 700mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
7.5nH Unshielded Multilayer Inductor 200mA 700mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MLG0603S7N5HTD25-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLG0603S7N5HTD25-ND
Fixed Inductors MLG0603S7N5HTD25-ND
7.5nH Unshielded Multilayer Inductor 200mA 700mOhm Max 0201 (0603 Metric)

7.5nH Unshielded Multilayer Inductor 200mA 700mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MLG0603S7N5HTD25-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567641 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0390 microH
DCR 1 ohms
View Details
Fixed Inductors - KQ0805TTE18NJ - 1155701-KQ0805TTE18NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0180 microH
View Details
Power Inductors - ECS-MPIL0630-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2333JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details