TDK U.S.A. Corporation Fixed Inductors MLG0603S75NJT000

Description
75nH Unshielded Multilayer Inductor 50mA 3.8Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
75nH Unshielded Multilayer Inductor 50mA 3.8Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-6302-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6302-6-ND
Fixed Inductors 445-6302-6-ND
75nH Unshielded Multilayer Inductor 50mA 3.8Ohm Max 0201 (0603 Metric)

75nH Unshielded Multilayer Inductor 50mA 3.8Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-6302-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6302-1-ND
Fixed Inductors 445-6302-1-ND
75nH Unshielded Multilayer Inductor 50mA 3.8Ohm Max 0201 (0603 Metric)

75nH Unshielded Multilayer Inductor 50mA 3.8Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-6302-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6302-2-ND
Fixed Inductors 445-6302-2-ND
75nH Unshielded Multilayer Inductor 50mA 3.8Ohm Max 0201 (0603 Metric)

75nH Unshielded Multilayer Inductor 50mA 3.8Ohm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-6302-6-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 1-1624094-4 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 330 microH
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZP2AFTTD600PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0400 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Common Mode Chokes - 486-5744-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Smoothing Filter Chokes - C-3X - Triad Magnetics
Specs
Inductance Range 1.00E7 microH
Rated DC Current 50 milliamps
DCR 500 ohms
View Details
4 suppliers