TDK U.S.A. Corporation Fixed Inductors MLG0603S68NHTD25

Description
68nH Unshielded Multilayer Inductor 50mA 3.5Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
68nH Unshielded Multilayer Inductor 50mA 3.5Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MLG0603S68NHTD25-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLG0603S68NHTD25-ND
Fixed Inductors MLG0603S68NHTD25-ND
68nH Unshielded Multilayer Inductor 50mA 3.5Ohm Max 0201 (0603 Metric)

68nH Unshielded Multilayer Inductor 50mA 3.5Ohm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MLG0603S68NHTD25-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

560MA 220MOHM Inductor and Choke - 71-0402CS-16NXJRW - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount
Technology Wirewound
View Details
AX97 Series SMD Power Shielded Inductors - 1X97-10221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 4.47 ohms
View Details
Common Mode Chokes - 486-3231-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details