TDK U.S.A. Corporation Fixed Inductors MLG0603S5N1STD25

Description
5.1nH Unshielded Multilayer Inductor 250mA 450mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
5.1nH Unshielded Multilayer Inductor 250mA 450mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MLG0603S5N1STD25-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLG0603S5N1STD25-ND
Fixed Inductors MLG0603S5N1STD25-ND
5.1nH Unshielded Multilayer Inductor 250mA 450mOhm Max 0201 (0603 Metric)

5.1nH Unshielded Multilayer Inductor 250mA 450mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MLG0603S5N1STD25-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
DCR 0.4500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0201AF (0603) Series Wirewound Ferrite Beads - 0201AF-510 0201AF-510XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2424-014 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 7800 to 250 microH
View Details
2 suppliers
Dual 3000uH 40A 0.006Ohm Inductor and Choke - 839-DKIP-0233-4003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 3000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers