FIXED IND 56NH 50MA 3.2 OHM SMD Product overview: MLG0603S56NJT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50MA, 3.2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 50MA, 3.2 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603S56NJT000 can be used for catalog matching and distributor lookup.
56nH Unshielded Multilayer Inductor 50mA 3.2Ohm Max 0201 (0603 Metric)
56nH Unshielded Multilayer Inductor 50mA 3.2Ohm Max 0201 (0603 Metric)
56nH Unshielded Multilayer Inductor 50mA 3.2Ohm Max 0201 (0603 Metric)
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-MLG0603S56NJT000 | 445-3116-2-ND |
| Product Name | SMD 50MA 3.2 OHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology |
| Technology | Multilayer | Multilayer |
| Core Material | Ceramic | |
| Inductance Range | 0.0560 microH |