TDK U.S.A. Corporation Fixed Inductors MLG0603S56NHTD25

Description
56nH Unshielded Multilayer Inductor 50mA 3.2Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
56nH Unshielded Multilayer Inductor 50mA 3.2Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MLG0603S56NHTD25-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLG0603S56NHTD25-ND
Fixed Inductors MLG0603S56NHTD25-ND
56nH Unshielded Multilayer Inductor 50mA 3.2Ohm Max 0201 (0603 Metric)

56nH Unshielded Multilayer Inductor 50mA 3.2Ohm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MLG0603S56NHTD25-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J183JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0.0055uH 250MHz 0.33A Inductor and Choke - 71-0201DS-5N5XJEW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0055 microH
Inductance Tolerance 5 (+/- %)
View Details
Surface Mount Inductors - 2125952P - RS Components, Ltd.
Specs
Inductance Range 10 microH
Rated DC Current 1420 milliamps
Standards and Certifications RoHS
View Details