TDK U.S.A. Corporation Fixed Inductors MLG0603S3N6ST000

Description
FIXED IND 3.6NH 300MA 350 MOHM
Request a Quote Datasheet
Description
FIXED IND 3.6NH 300MA 350 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-MLG0603S3N6ST000CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 3.6NH 300MA 350 MOHM

FIXED IND 3.6NH 300MA 350 MOHM

Buy Now Datasheet
Fixed Inductors - 445-MLG0603S3N6ST000DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 3.6NH 300MA 350 MOHM

FIXED IND 3.6NH 300MA 350 MOHM

Buy Now Datasheet
Fixed Inductors - 445-MLG0603S3N6ST000TR-ND - DigiKey
Thief River Falls, MN, United States
3.6nH Unshielded Multilayer Inductor 300mA 350mOhm Max 0201 (0603 Metric)

3.6nH Unshielded Multilayer Inductor 300mA 350mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
300MA 350MOHM Inductor and Choke - 71-MLG0603S3N6ST000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300MA 350MOHM Inductor and Choke
71-MLG0603S3N6ST000
300MA 350MOHM Inductor and Choke 71-MLG0603S3N6ST000
FIXED IND 3.6NH 300MA 350MOHM SM Product overview: MLG0603S3N6ST000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, 350MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300MA, 350MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603S3N6ST000 can be used for catalog matching and distributor lookup.

FIXED IND 3.6NH 300MA 350MOHM SM Product overview: MLG0603S3N6ST000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, 350MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300MA, 350MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603S3N6ST000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327742-MLG0603S3N6ST000 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327742-MLG0603S3N6ST000
Inductors, Coils, Chokes - Fixed Inductors 1327742-MLG0603S3N6ST000
Manufacturer: TDK Corporation Win Source Part Number: 1327742-MLG0603S3N6S T000 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Multilayer Shielding: Unshielded Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Inductance: 3.6 nH Height - Seated (Max): 0.013" (0.33mm) Standard Package: 15,000 Mounting: Surface Mount Tolerance: ±0.3nH Material - Core: Ceramic, Non-Magnetic Q @ Freq: 4 @ 100MHz Frequency - Self Resonant: 5.5GHz DC Resistance (DCR): 350mOhm Max Supplier Device Package: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0201 (0603 Metric) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) Current Rating (Amps): 300 mA Inductance Frequency - Test: 100 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 445-3096-6,MLG0603S3 N6S,445-3096-1,445-3 096-2,MLG0603S3N6ST, -MLG0603S3N6S RoHS Status: ROHS3 Compliant

Manufacturer: TDK Corporation
Win Source Part Number: 1327742-MLG0603S3N6ST000
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Multilayer
Shielding: Unshielded
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Inductance: 3.6 nH
Height - Seated (Max): 0.013" (0.33mm)
Standard Package: 15,000
Mounting: Surface Mount
Tolerance: ±0.3nH
Material - Core: Ceramic, Non-Magnetic
Q @ Freq: 4 @ 100MHz
Frequency - Self Resonant: 5.5GHz
DC Resistance (DCR): 350mOhm Max
Supplier Device Package: 0201 (0603 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0201 (0603 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
Current Rating (Amps): 300 mA
Inductance Frequency - Test: 100 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 445-3096-6,MLG0603S3N6S,445-3096-1,445-3096-2,MLG0603S3N6ST,-MLG0603S3N6S
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-MLG0603S3N6ST000CT-ND 71-MLG0603S3N6ST000 1327742-MLG0603S3N6ST000
Product Name Fixed Inductors 300MA 350MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Multilayer Multilayer Standard; Multilayer
Configuration Fixed Fixed
DCR 0.3500 ohms 0.3500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1911147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 100 microH
Q Factor 50
View Details
Automotive 0.1uH 150MHz 0.4A Inductor and Choke - 71-KQ0805TTER10G - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R22M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-2475JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details