TDK U.S.A. Corporation Fixed Inductors MLG0603S3N0CTD25

Description
3nH Unshielded Multilayer Inductor 300mA 300mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
3nH Unshielded Multilayer Inductor 300mA 300mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MLG0603S3N0CTD25-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLG0603S3N0CTD25-ND
Fixed Inductors MLG0603S3N0CTD25-ND
3nH Unshielded Multilayer Inductor 300mA 300mOhm Max 0201 (0603 Metric)

3nH Unshielded Multilayer Inductor 300mA 300mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MLG0603S3N0CTD25-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
DCR 0.3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3142-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-3N8 0402DC-3N8XJRW , 0402DC-3N8XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details