TDK U.S.A. Corporation Fixed Inductors MLG0603S33NJTD25

Description
33nH Unshielded Multilayer Inductor 100mA 1.8Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
33nH Unshielded Multilayer Inductor 100mA 1.8Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-MLG0603S33NJTD25CT-ND - DigiKey
Thief River Falls, MN, United States
33nH Unshielded Multilayer Inductor 100mA 1.8Ohm Max 0201 (0603 Metric)

33nH Unshielded Multilayer Inductor 100mA 1.8Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLG0603S33NJTD25TR-ND - DigiKey
Thief River Falls, MN, United States
33nH Unshielded Multilayer Inductor 100mA 1.8Ohm Max 0201 (0603 Metric)

33nH Unshielded Multilayer Inductor 100mA 1.8Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLG0603S33NJTD25DKR-ND - DigiKey
Thief River Falls, MN, United States
33nH Unshielded Multilayer Inductor 100mA 1.8Ohm Max 0201 (0603 Metric)

33nH Unshielded Multilayer Inductor 100mA 1.8Ohm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-MLG0603S33NJTD25CT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1670301 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details
Fixed Inductors - 1674-CL0603-2822SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details