TDK U.S.A. Corporation 300MA 250MOHM Inductor and Choke MLG0603S2N7CT000

Description
FIXED IND 2.7NH 300MA 250MOHM SM Product overview: MLG0603S2N7CT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300MA, 250MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603S2N7CT000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.7NH 300MA 250MOHM SM Product overview: MLG0603S2N7CT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300MA, 250MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603S2N7CT000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
300MA 250MOHM Inductor and Choke - 71-MLG0603S2N7CT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300MA 250MOHM Inductor and Choke
71-MLG0603S2N7CT000
300MA 250MOHM Inductor and Choke 71-MLG0603S2N7CT000
FIXED IND 2.7NH 300MA 250MOHM SM Product overview: MLG0603S2N7CT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300MA, 250MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603S2N7CT000 can be used for catalog matching and distributor lookup.

FIXED IND 2.7NH 300MA 250MOHM SM Product overview: MLG0603S2N7CT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300MA, 250MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603S2N7CT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1115826-MLG0603S2N7CT000
Inductors, Coils, Chokes - Fixed Inductors 1115826-MLG0603S2N7CT000
Win Source Part Number: 1115826-MLG0603S2N7C T000 Category: Inductors, Coils, Chokes>Fixed Inductors Series: MLG Type: Multilayer Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 2.7 nH Height - Seated (Max): 0.013" (0.33mm) Standard Package: 15,000 Mounting: SMD (SMT) Tolerance: ±0.2nH Material - Core: Ceramic, Non-Magnetic Q @ Freq: 4 @ 100MHz Frequency - Self Resonant: 6.5GHz Package / Case: 0201 (0603 Metric) DC Resistance (DCR): 250mOhm Max Supplier Device Package: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 300 mA Inductance Frequency - Test: 100 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: TDK Corporation

Win Source Part Number: 1115826-MLG0603S2N7CT000
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: MLG
Type: Multilayer
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 2.7 nH
Height - Seated (Max): 0.013" (0.33mm)
Standard Package: 15,000
Mounting: SMD (SMT)
Tolerance: ±0.2nH
Material - Core: Ceramic, Non-Magnetic
Q @ Freq: 4 @ 100MHz
Frequency - Self Resonant: 6.5GHz
Package / Case: 0201 (0603 Metric)
DC Resistance (DCR): 250mOhm Max
Supplier Device Package: 0201 (0603 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 300 mA
Inductance Frequency - Test: 100 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: TDK Corporation

Buy Now
Fixed Inductors - MLG0603S2N7CT000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLG0603S2N7CT000-ND
Fixed Inductors MLG0603S2N7CT000-ND
2.7nH Unshielded Multilayer Inductor 300mA 250mOhm Max 0201 (0603 Metric)

2.7nH Unshielded Multilayer Inductor 300mA 250mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MLG0603S2N7CT000 1115826-MLG0603S2N7CT000 MLG0603S2N7CT000-ND
Product Name 300MA 250MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Multilayer Standard; Multilayer Multilayer
Core Material Ceramic Ceramic
Inductance Range 0.0027 microH 0.0027 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R1-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
CMT8100 Series Common Mode Inductors - CMT-8112 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 8000 to ? microH
View Details
3 suppliers