TDK U.S.A. Corporation Fixed Inductors MLG0603S2N0CTD25

Description
2nH Unshielded Multilayer Inductor 400mA 250mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
2nH Unshielded Multilayer Inductor 400mA 250mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MLG0603S2N0CTD25-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLG0603S2N0CTD25-ND
Fixed Inductors MLG0603S2N0CTD25-ND
2nH Unshielded Multilayer Inductor 400mA 250mOhm Max 0201 (0603 Metric)

2nH Unshielded Multilayer Inductor 400mA 250mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MLG0603S2N0CTD25-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
DCR 0.2500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-5N0 0402DC-5N0XJRW , 0402DC-5N0XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.0700 ohms
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-3130-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details