TDK U.S.A. Corporation Fixed Inductors MLG0603S24NHT000

Description
24nH Unshielded Multilayer Inductor 150mA 1.3Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
24nH Unshielded Multilayer Inductor 150mA 1.3Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MLG0603S24NHT000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLG0603S24NHT000-ND
Fixed Inductors MLG0603S24NHT000-ND
24nH Unshielded Multilayer Inductor 150mA 1.3Ohm Max 0201 (0603 Metric)

24nH Unshielded Multilayer Inductor 150mA 1.3Ohm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MLG0603S24NHT000-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5738-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Surface Mount Inductors - 2567629P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0120 microH
DCR 0.5000 ohms
View Details
Fixed Inductors - 1674-CL1008-2185JQL1T-1DKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details