TDK U.S.A. Corporation Fixed Inductors MLG0603S20NHTD25

Description
20nH Unshielded Multilayer Inductor 150mA 1.2Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
20nH Unshielded Multilayer Inductor 150mA 1.2Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MLG0603S20NHTD25-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLG0603S20NHTD25-ND
Fixed Inductors MLG0603S20NHTD25-ND
20nH Unshielded Multilayer Inductor 150mA 1.2Ohm Max 0201 (0603 Metric)

20nH Unshielded Multilayer Inductor 150mA 1.2Ohm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MLG0603S20NHTD25-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Non-Magnetic Variable Inductors -  - Knowles
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole (optional feature); Surface Mount Technology (optional feature)
Technology Standard
View Details
Leaded Inductors - 1910481P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.4900 ohms
Rated DC Current 680 milliamps
Lead Style Axial
View Details
20000uH 5A 0.1Ohm Inductor and Choke - 839-DKLP-0331-0520 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 20000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers