TDK U.S.A. Corporation Fixed Inductors MLG0603S1N5STD25

Description
1.5nH Unshielded Multilayer Inductor 550mA 150mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
1.5nH Unshielded Multilayer Inductor 550mA 150mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MLG0603S1N5STD25-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLG0603S1N5STD25-ND
Fixed Inductors MLG0603S1N5STD25-ND
1.5nH Unshielded Multilayer Inductor 550mA 150mOhm Max 0201 (0603 Metric)

1.5nH Unshielded Multilayer Inductor 550mA 150mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MLG0603S1N5STD25-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
DCR 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N0 0201DS-7N0XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-403R3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.3 microH
DCR 0.0100 ohms
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - 486-5677-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details