TDK U.S.A. Corporation Fixed Inductors - MLG0603S1N2BT000 MLG0603S1N2BT000

Description
Manufacturer: TDK Corporation Win Source Part Number: 1077807-MLG0603S1N2B T000 Packaging: Reel - TR Type: Multilayer Current Rating: 550mA Inductance: 1.2nH Height - Seated (Max): 0.013" (0.33mm) Mounting: SMD (SMT) Tolerance: ±0.1nH Material - Core: Non-Magnetic Q @ Freq: 4 @ 100MHz Frequency - Self Resonant: 10GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 150 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0201 (0603 Metric) Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 1077807-MLG0603S1N2B T000 Packaging: Reel - TR Type: Multilayer Current Rating: 550mA Inductance: 1.2nH Height - Seated (Max): 0.013" (0.33mm) Mounting: SMD (SMT) Tolerance: ±0.1nH Material - Core: Non-Magnetic Q @ Freq: 4 @ 100MHz Frequency - Self Resonant: 10GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 150 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0201 (0603 Metric) Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - MLG0603S1N2BT000
1077807-MLG0603S1N2BT000
Fixed Inductors - MLG0603S1N2BT000 1077807-MLG0603S1N2BT000
Manufacturer: TDK Corporation Win Source Part Number: 1077807-MLG0603S1N2B T000 Packaging: Reel - TR Type: Multilayer Current Rating: 550mA Inductance: 1.2nH Height - Seated (Max): 0.013" (0.33mm) Mounting: SMD (SMT) Tolerance: ±0.1nH Material - Core: Non-Magnetic Q @ Freq: 4 @ 100MHz Frequency - Self Resonant: 10GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 150 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0201 (0603 Metric) Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Sufficient

Manufacturer: TDK Corporation
Win Source Part Number: 1077807-MLG0603S1N2BT000
Packaging: Reel - TR
Type: Multilayer
Current Rating: 550mA
Inductance: 1.2nH
Height - Seated (Max): 0.013" (0.33mm)
Mounting: SMD (SMT)
Tolerance: ±0.1nH
Material - Core: Non-Magnetic
Q @ Freq: 4 @ 100MHz
Frequency - Self Resonant: 10GHz
Frequency - Test: 100MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 150 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0201 (0603 Metric)
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Fixed Inductors - 445-MLG0603S1N2BT000TR-ND - DigiKey
Thief River Falls, MN, United States
1.2nH Unshielded Multilayer Inductor 550mA 150mOhm Max 0201 (0603 Metric)

1.2nH Unshielded Multilayer Inductor 550mA 150mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLG0603S1N2BT000CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1.2NH 550MA 150 MOHM

FIXED IND 1.2NH 550MA 150 MOHM

Buy Now Datasheet
Fixed Inductors - 445-MLG0603S1N2BT000DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1.2NH 550MA 150 MOHM

FIXED IND 1.2NH 550MA 150 MOHM

Buy Now Datasheet
550MA 150MOHM Inductor and Choke - 71-MLG0603S1N2BT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
550MA 150MOHM Inductor and Choke
71-MLG0603S1N2BT000
550MA 150MOHM Inductor and Choke 71-MLG0603S1N2BT000
FIXED IND 1.2NH 550MA 150MOHM SM Product overview: MLG0603S1N2BT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 550MA, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 550MA, 150MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603S1N2BT000 can be used for catalog matching and distributor lookup.

FIXED IND 1.2NH 550MA 150MOHM SM Product overview: MLG0603S1N2BT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 550MA, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 550MA, 150MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603S1N2BT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1077807-MLG0603S1N2BT000 445-MLG0603S1N2BT000TR-ND 71-MLG0603S1N2BT000
Product Name Fixed Inductors - MLG0603S1N2BT000 Fixed Inductors 550MA 150MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Standard; Multilayer Multilayer Multilayer
Application RF Choke
Inductance Range 0.0012 microH 0.0012 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2153JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1678465 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Copper plated ceramic
Q Factor 14
View Details
Compensated High Inductance Choke, 3-phase - DKLP-3 - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Inductance Range 4000 to 50000 microH
Inductance Tolerance -30 to 50 (+/- %)
View Details