TDK U.S.A. Corporation Fixed Inductors MLG0603S12NJTD25

Description
12nH Unshielded Multilayer Inductor 180mA 900mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
12nH Unshielded Multilayer Inductor 180mA 900mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-174010-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174010-2-ND
Fixed Inductors 445-174010-2-ND
12nH Unshielded Multilayer Inductor 180mA 900mOhm Max 0201 (0603 Metric)

12nH Unshielded Multilayer Inductor 180mA 900mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-174010-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174010-6-ND
Fixed Inductors 445-174010-6-ND
12nH Unshielded Multilayer Inductor 180mA 900mOhm Max 0201 (0603 Metric)

12nH Unshielded Multilayer Inductor 180mA 900mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-174010-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174010-1-ND
Fixed Inductors 445-174010-1-ND
12nH Unshielded Multilayer Inductor 180mA 900mOhm Max 0201 (0603 Metric)

12nH Unshielded Multilayer Inductor 180mA 900mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-174010-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0.22uH 1.05KOhm 7.9MHz Inductor and Choke - 71-0402AF-221XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 0.0220 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.5800 ohms
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-D22D-D839-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details