FIXED IND 10NH 200MA 800 MOHM
10nH Unshielded Multilayer Inductor 200mA 800mOhm Max 0201 (0603 Metric)
FIXED IND 10NH 200MA 800 MOHM
FIXED IND 10NH 200MA 800MOHM SMD Product overview: MLG0603S10NJT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200MA, 800MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 200MA, 800MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603S10NJT000 can be used for catalog matching and distributor lookup.
Manufacturer: TDK Corporation
Win Source Part Number: 1077805-MLG0603S10NJ
Packaging: Reel - TR
Type: Multilayer
Current Rating: 200mA
Inductance: 10nH
Height - Seated (Max): 0.013" (0.33mm)
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Non-Magnetic
Q @ Freq: 5 @ 100MHz
Frequency - Self Resonant: 3.2GHz
Frequency - Test: 100MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 800 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0201 (0603 Metric)
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
FIXED IND 10NH 200MA 800 MOHM
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-MLG0603S10NJT000DKR-ND | 71-MLG0603S10NJT000 | 1077805-MLG0603S10NJT000 | 769-MLG0603S10NJT000 |
| Product Name | Fixed Inductors | SMD 200MA 800MOHM Inductor and Choke | Fixed Inductors - MLG0603S10NJT000 | FIXED IND 10NH 200MA 800 MOHM |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Technology | Multilayer | Multilayer | Standard; Multilayer | |
| Configuration | Fixed | Fixed | ||
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) |