TDK U.S.A. Corporation Fixed Inductors MLG0603S10NHT000

Description
10nH Unshielded Multilayer Inductor 200mA 800mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
10nH Unshielded Multilayer Inductor 200mA 800mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MLG0603S10NHT000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLG0603S10NHT000-ND
Fixed Inductors MLG0603S10NHT000-ND
10nH Unshielded Multilayer Inductor 200mA 800mOhm Max 0201 (0603 Metric)

10nH Unshielded Multilayer Inductor 200mA 800mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
SMD 200MA 800MOHM Inductor and Choke - 71-MLG0603S10NHT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 200MA 800MOHM Inductor and Choke
71-MLG0603S10NHT000
SMD 200MA 800MOHM Inductor and Choke 71-MLG0603S10NHT000
FIXED IND 10NH 200MA 800MOHM SMD Product overview: MLG0603S10NHT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200MA, 800MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 200MA, 800MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603S10NHT000 can be used for catalog matching and distributor lookup.

FIXED IND 10NH 200MA 800MOHM SMD Product overview: MLG0603S10NHT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200MA, 800MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 200MA, 800MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603S10NHT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FIXED IND 10NH 200MA 800 MOHM - 769-MLG0603S10NHT000 - Utmel Electronic Limited
Hong Kong, China
FIXED IND 10NH 200MA 800 MOHM
769-MLG0603S10NHT000
FIXED IND 10NH 200MA 800 MOHM 769-MLG0603S10NHT000
FIXED IND 10NH 200MA 800 MOHM

FIXED IND 10NH 200MA 800 MOHM

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number MLG0603S10NHT000-ND 71-MLG0603S10NHT000 769-MLG0603S10NHT000
Product Name Fixed Inductors SMD 200MA 800MOHM Inductor and Choke FIXED IND 10NH 200MA 800 MOHM
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer
Configuration Fixed Fixed
Inductance Tolerance 3 (+/- %) 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402AF Ferrite Chip Inductors - 0402AF-101 0402AF-101XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1674-CL0603-2333JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details