TDK U.S.A. Corporation Fixed Inductors MLG0603S0N9CTD25

Description
0.9nH Unshielded Multilayer Inductor 600mA 100mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
0.9nH Unshielded Multilayer Inductor 600mA 100mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-174007-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174007-6-ND
Fixed Inductors 445-174007-6-ND
0.9nH Unshielded Multilayer Inductor 600mA 100mOhm Max 0201 (0603 Metric)

0.9nH Unshielded Multilayer Inductor 600mA 100mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-174007-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174007-1-ND
Fixed Inductors 445-174007-1-ND
0.9nH Unshielded Multilayer Inductor 600mA 100mOhm Max 0201 (0603 Metric)

0.9nH Unshielded Multilayer Inductor 600mA 100mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-174007-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174007-2-ND
Fixed Inductors 445-174007-2-ND
0.9nH Unshielded Multilayer Inductor 600mA 100mOhm Max 0201 (0603 Metric)

0.9nH Unshielded Multilayer Inductor 600mA 100mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-174007-6-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2393JUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 2469839 - RS Components, Ltd.
Specs
Inductance Range 0.0270 microH
Rated DC Current 360 milliamps
Standards and Certifications RoHS
View Details
Compensated High Current Choke, 3-phase - DKIP-3 - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Inductance Range 600 to 5000 microH
Inductance Tolerance -30 to 50 (+/- %)
View Details