TDK U.S.A. Corporation Fixed Inductors MLG0603S0N5CTD25

Description
0.5nH Unshielded Multilayer Inductor 600mA 100mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
0.5nH Unshielded Multilayer Inductor 600mA 100mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-174003-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174003-2-ND
Fixed Inductors 445-174003-2-ND
0.5nH Unshielded Multilayer Inductor 600mA 100mOhm Max 0201 (0603 Metric)

0.5nH Unshielded Multilayer Inductor 600mA 100mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-174003-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174003-6-ND
Fixed Inductors 445-174003-6-ND
0.5nH Unshielded Multilayer Inductor 600mA 100mOhm Max 0201 (0603 Metric)

0.5nH Unshielded Multilayer Inductor 600mA 100mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-174003-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174003-1-ND
Fixed Inductors 445-174003-1-ND
0.5nH Unshielded Multilayer Inductor 600mA 100mOhm Max 0201 (0603 Metric)

0.5nH Unshielded Multilayer Inductor 600mA 100mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-174003-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 200MHz 500mA 380mOhm Inductor and Choke - 71-KQ0805TTE68NJ - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 0.0680 microH
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
Fixed Inductors - 486-5689-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.1600 ohms
View Details
2 suppliers