TDK U.S.A. Corporation Fixed Inductors MLG0603PR12JT000

Description
120nH Unshielded Multilayer Inductor 80mA 5Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
120nH Unshielded Multilayer Inductor 80mA 5Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-7839-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-7839-1-ND
Fixed Inductors 445-7839-1-ND
120nH Unshielded Multilayer Inductor 80mA 5Ohm Max 0201 (0603 Metric)

120nH Unshielded Multilayer Inductor 80mA 5Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-7839-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-7839-6-ND
Fixed Inductors 445-7839-6-ND
120nH Unshielded Multilayer Inductor 80mA 5Ohm Max 0201 (0603 Metric)

120nH Unshielded Multilayer Inductor 80mA 5Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-7839-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-7839-2-ND
Fixed Inductors 445-7839-2-ND
120nH Unshielded Multilayer Inductor 80mA 5Ohm Max 0201 (0603 Metric)

120nH Unshielded Multilayer Inductor 80mA 5Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
SMD 80MA 5 OHM Inductor and Choke - 71-MLG0603PR12JT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 80MA 5 OHM Inductor and Choke
71-MLG0603PR12JT000
SMD 80MA 5 OHM Inductor and Choke 71-MLG0603PR12JT000
FIXED IND 120NH 80MA 5 OHM SMD Product overview: MLG0603PR12JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 80MA, 5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 80MA, 5 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603PR12JT000 can be used for catalog matching and distributor lookup.

FIXED IND 120NH 80MA 5 OHM SMD Product overview: MLG0603PR12JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 80MA, 5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 80MA, 5 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603PR12JT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - MLG0603PR12JT000
1077802-MLG0603PR12JT000
Fixed Inductors - MLG0603PR12JT000 1077802-MLG0603PR12JT000
Manufacturer: TDK Corporation Win Source Part Number: 1077802-MLG0603PR12J T000 Packaging: Reel - TR Type: Multilayer Current Rating: 80mA Inductance: 120nH Height - Seated (Max): 0.013" (0.33mm) Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Non-Magnetic Q @ Freq: 9 @ 300MHz Frequency - Self Resonant: 800MHz Frequency - Test: 300MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 5 Ohm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0201 (0603 Metric) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Sufficient

Manufacturer: TDK Corporation
Win Source Part Number: 1077802-MLG0603PR12JT000
Packaging: Reel - TR
Type: Multilayer
Current Rating: 80mA
Inductance: 120nH
Height - Seated (Max): 0.013" (0.33mm)
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Non-Magnetic
Q @ Freq: 9 @ 300MHz
Frequency - Self Resonant: 800MHz
Frequency - Test: 300MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 5 Ohm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0201 (0603 Metric)
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
FIXED IND 120NH 80MA 5 OHM SMD - 769-MLG0603PR12JT000 - Utmel Electronic Limited
Hong Kong, China
FIXED IND 120NH 80MA 5 OHM SMD
769-MLG0603PR12JT000
FIXED IND 120NH 80MA 5 OHM SMD 769-MLG0603PR12JT000
FIXED IND 120NH 80MA 5 OHM SMD

FIXED IND 120NH 80MA 5 OHM SMD

Supplier's Site
Fixed Inductors - MLG0603PR12JT000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLG0603PR12JT000
Fixed Inductors MLG0603PR12JT000
FIXED IND 120NH 80MA 5 OHM SMD

FIXED IND 120NH 80MA 5 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-7839-1-ND 71-MLG0603PR12JT000 1077802-MLG0603PR12JT000 769-MLG0603PR12JT000 MLG0603PR12JT000
Product Name Fixed Inductors SMD 80MA 5 OHM Inductor and Choke Fixed Inductors - MLG0603PR12JT000 FIXED IND 120NH 80MA 5 OHM SMD Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Standard; Multilayer Multilayer; Multilayer
Core Material Non-Magnetic Ceramic Non-Magnetic
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZP2AFTTD102P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-6R8MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details