TDK U.S.A. Corporation Fixed Inductors MLG0603PR11JT000

Description
110nH Unshielded Multilayer Inductor 80mA 5Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
110nH Unshielded Multilayer Inductor 80mA 5Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-MLG0603PR11JT000DKR-ND - DigiKey
Thief River Falls, MN, United States
110nH Unshielded Multilayer Inductor 80mA 5Ohm Max 0201 (0603 Metric)

110nH Unshielded Multilayer Inductor 80mA 5Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLG0603PR11JT000TR-ND - DigiKey
Thief River Falls, MN, United States
110nH Unshielded Multilayer Inductor 80mA 5Ohm Max 0201 (0603 Metric)

110nH Unshielded Multilayer Inductor 80mA 5Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLG0603PR11JT000CT-ND - DigiKey
Thief River Falls, MN, United States
110nH Unshielded Multilayer Inductor 80mA 5Ohm Max 0201 (0603 Metric)

110nH Unshielded Multilayer Inductor 80mA 5Ohm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-MLG0603PR11JT000DKR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0201CT (0603) Low Profile Chip Inductors - 0201CT-7N5 0201CT-7N5XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.1500 ohms
View Details
2 suppliers
Common Mode Chokes - 486-3240-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details