TDK U.S.A. Corporation Fixed Inductors MLG0603PR10HTD25

Description
FIXED IND 100NH 80MA 4.5 OHM SMD
Request a Quote Datasheet
Description
FIXED IND 100NH 80MA 4.5 OHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-MLG0603PR10HTD25CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 100NH 80MA 4.5 OHM SMD

FIXED IND 100NH 80MA 4.5 OHM SMD

Buy Now Datasheet
Fixed Inductors - 445-MLG0603PR10HTD25TR-ND - DigiKey
Thief River Falls, MN, United States
100nH Unshielded Multilayer Inductor 80mA 4.5Ohm Max 0201 (0603 Metric)

100nH Unshielded Multilayer Inductor 80mA 4.5Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLG0603PR10HTD25DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 100NH 80MA 4.5 OHM SMD

FIXED IND 100NH 80MA 4.5 OHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-MLG0603PR10HTD25CT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Compensated High Current Choke, 1-phase - DKIV-1 - SCHURTER Inc
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Inductance Range 150 to 8200 microH
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-75N 026011C-75NXJRW , 026011C-75NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details