TDK U.S.A. Corporation Fixed Inductors MLG0603PPA2N2CT000

Description
2.2nH Shielded Multilayer Inductor 1.4A 54mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
2.2nH Shielded Multilayer Inductor 1.4A 54mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-174881-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174881-6-ND
Fixed Inductors 445-174881-6-ND
2.2nH Shielded Multilayer Inductor 1.4A 54mOhm Max 0201 (0603 Metric)

2.2nH Shielded Multilayer Inductor 1.4A 54mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-174881-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174881-1-ND
Fixed Inductors 445-174881-1-ND
2.2nH Shielded Multilayer Inductor 1.4A 54mOhm Max 0201 (0603 Metric)

2.2nH Shielded Multilayer Inductor 1.4A 54mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-174881-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174881-2-ND
Fixed Inductors 445-174881-2-ND
2.2nH Shielded Multilayer Inductor 1.4A 54mOhm Max 0201 (0603 Metric)

2.2nH Shielded Multilayer Inductor 1.4A 54mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-174881-6-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-R47-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductor, 1.5H, 45Ohm, Wirewound; Product Range Triad Magnetics - 94F7469 - Newark, An Avnet Company
Specs
Technology Wirewound
Inductance Range 1.50E6 microH
Inductance Tolerance -20 to 50 (+/- %)
View Details
Fixed Inductors - 1674-CL1008-2824JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details