6.8nH Unshielded Multilayer Inductor 300mA 750mOhm Max 0201 (0603 Metric)
6.8nH Unshielded Multilayer Inductor 300mA 750mOhm Max 0201 (0603 Metric)
6.8nH Unshielded Multilayer Inductor 300mA 750mOhm Max 0201 (0603 Metric)
FIXED IND 6.8NH 300MA 750MOHM SM
FIXED IND 6.8NH 300MA 750 MOHM
| DigiKey | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-175580-1-ND | MLG0603P6N8HTD25 | 769-MLG0603P6N8HTD25 |
| Product Name | Fixed Inductors | Fixed Inductors | FIXED IND 6.8NH 300MA 750 MOHM |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology; Surface Mount |
| Technology | Multilayer | Multilayer; Multilayer | |
| Core Material | Non-Magnetic | Non-Magnetic | |
| Configuration | Fixed | Fixed |