TDK U.S.A. Corporation 300MA 700MOHM Inductor and Choke MLG0603P6N2STD25

Description
FIXED IND 6.2NH 300MA 700MOHM SM Product overview: MLG0603P6N2STD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, 700MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300MA, 700MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P6N2STD25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 6.2NH 300MA 700MOHM SM Product overview: MLG0603P6N2STD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, 700MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300MA, 700MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P6N2STD25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
300MA 700MOHM Inductor and Choke - 71-MLG0603P6N2STD25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300MA 700MOHM Inductor and Choke
71-MLG0603P6N2STD25
300MA 700MOHM Inductor and Choke 71-MLG0603P6N2STD25
FIXED IND 6.2NH 300MA 700MOHM SM Product overview: MLG0603P6N2STD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, 700MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300MA, 700MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P6N2STD25 can be used for catalog matching and distributor lookup.

FIXED IND 6.2NH 300MA 700MOHM SM Product overview: MLG0603P6N2STD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, 700MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300MA, 700MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P6N2STD25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - MLG0603P6N2STD25-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLG0603P6N2STD25-ND
Fixed Inductors MLG0603P6N2STD25-ND
6.2nH Unshielded Multilayer Inductor 300mA 700mOhm Max 0201 (0603 Metric)

6.2nH Unshielded Multilayer Inductor 300mA 700mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - MLG0603P6N2STD25
885133-MLG0603P6N2STD25
Fixed Inductors - MLG0603P6N2STD25 885133-MLG0603P6N2STD25
Manufacturer: TDK Corporation Win Source Part Number: 885133-MLG0603P6N2ST D25 Series: MLG-P Operating Temperature Range: -55°C ~ 125°C Features: 6.2 nH Unshielded Multilayer Inductor 300 mA 700mOhm Max 0201 (0603 Metric) Package: Reel - TR Package: 0201 (0603 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 0201 (0603 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000

Manufacturer: TDK Corporation
Win Source Part Number: 885133-MLG0603P6N2STD25
Series: MLG-P
Operating Temperature Range: -55°C ~ 125°C
Features: 6.2 nH Unshielded Multilayer Inductor 300 mA 700mOhm Max 0201 (0603 Metric)
Package: Reel - TR
Package: 0201 (0603 Metric)
Mounting: Surface Mount
Categories: Inductors
Case / Package: 0201 (0603 Metric)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MLG0603P6N2STD25 MLG0603P6N2STD25-ND 885133-MLG0603P6N2STD25
Product Name 300MA 700MOHM Inductor and Choke Fixed Inductors Fixed Inductors - MLG0603P6N2STD25
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Multilayer Multilayer Multilayer
Core Material Ceramic Non-Magnetic
Inductance Range 0.0062 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2274JUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0201AF (0603) Series Wirewound Ferrite Beads - 0201AF-910 0201AF-910XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Leaded Inductors - 1678258 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 4700 microH
Q Factor 60
View Details