TDK U.S.A. Corporation Fixed Inductors - MLG0603P6N2ST000 MLG0603P6N2ST000

Description
Manufacturer: TDK Corporation Win Source Part Number: 725264-MLG0603P6N2ST 000 Packaging: Reel Type: Multilayer Mounting Style: SMD Shielding: Unshielded Inductance: 6.2nH Tolerance: ±0.3nH Material - Core: Non-Magnetic Frequency - Self Resonant: 4GHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 700mOhm Max Supplier Device Package: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0201 (0603 Metric) Height - Seated (Maximum): 0.013" (0.33mm) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Q at Freq: 14 at 500MHz Current Rating (Amps): 300mA Inductance Frequency - Test: 500MHz
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 725264-MLG0603P6N2ST 000 Packaging: Reel Type: Multilayer Mounting Style: SMD Shielding: Unshielded Inductance: 6.2nH Tolerance: ±0.3nH Material - Core: Non-Magnetic Frequency - Self Resonant: 4GHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 700mOhm Max Supplier Device Package: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0201 (0603 Metric) Height - Seated (Maximum): 0.013" (0.33mm) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Q at Freq: 14 at 500MHz Current Rating (Amps): 300mA Inductance Frequency - Test: 500MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - MLG0603P6N2ST000
725264-MLG0603P6N2ST000
Fixed Inductors - MLG0603P6N2ST000 725264-MLG0603P6N2ST000
Manufacturer: TDK Corporation Win Source Part Number: 725264-MLG0603P6N2ST 000 Packaging: Reel Type: Multilayer Mounting Style: SMD Shielding: Unshielded Inductance: 6.2nH Tolerance: ±0.3nH Material - Core: Non-Magnetic Frequency - Self Resonant: 4GHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 700mOhm Max Supplier Device Package: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0201 (0603 Metric) Height - Seated (Maximum): 0.013" (0.33mm) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Q at Freq: 14 at 500MHz Current Rating (Amps): 300mA Inductance Frequency - Test: 500MHz

Manufacturer: TDK Corporation
Win Source Part Number: 725264-MLG0603P6N2ST000
Packaging: Reel
Type: Multilayer
Mounting Style: SMD
Shielding: Unshielded
Inductance: 6.2nH
Tolerance: ±0.3nH
Material - Core: Non-Magnetic
Frequency - Self Resonant: 4GHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 700mOhm Max
Supplier Device Package: 0201 (0603 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 0201 (0603 Metric)
Height - Seated (Maximum): 0.013" (0.33mm)
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Q at Freq: 14 at 500MHz
Current Rating (Amps): 300mA
Inductance Frequency - Test: 500MHz

Buy Now
Fixed Inductors - 445-7821-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-7821-6-ND
Fixed Inductors 445-7821-6-ND
6.2nH Unshielded Multilayer Inductor 300mA 700mOhm Max 0201 (0603 Metric)

6.2nH Unshielded Multilayer Inductor 300mA 700mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-7821-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-7821-1-ND
Fixed Inductors 445-7821-1-ND
6.2nH Unshielded Multilayer Inductor 300mA 700mOhm Max 0201 (0603 Metric)

6.2nH Unshielded Multilayer Inductor 300mA 700mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-7821-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-7821-2-ND
Fixed Inductors 445-7821-2-ND
6.2nH Unshielded Multilayer Inductor 300mA 700mOhm Max 0201 (0603 Metric)

6.2nH Unshielded Multilayer Inductor 300mA 700mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
300MA 700MOHM Inductor and Choke - 71-MLG0603P6N2ST000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300MA 700MOHM Inductor and Choke
71-MLG0603P6N2ST000
300MA 700MOHM Inductor and Choke 71-MLG0603P6N2ST000
FIXED IND 6.2NH 300MA 700MOHM SM Product overview: MLG0603P6N2ST000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, 700MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300MA, 700MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P6N2ST000 can be used for catalog matching and distributor lookup.

FIXED IND 6.2NH 300MA 700MOHM SM Product overview: MLG0603P6N2ST000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, 700MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300MA, 700MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P6N2ST000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - MLG0603P6N2ST000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLG0603P6N2ST000
Fixed Inductors MLG0603P6N2ST000
FIXED IND 6.2NH 300MA 700MOHM SM

FIXED IND 6.2NH 300MA 700MOHM SM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 725264-MLG0603P6N2ST000 445-7821-6-ND 71-MLG0603P6N2ST000 MLG0603P6N2ST000
Product Name Fixed Inductors - MLG0603P6N2ST000 Fixed Inductors 300MA 700MOHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Technology Standard; Multilayer Multilayer Multilayer Multilayer; Multilayer
Application RF Choke
Inductance Range 0.0062 microH 0.0062 microH 0.0062 microH
DCR 0.7000 ohms 0.7000 ohms 0.7000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - UT2024-007 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 4500 to 250 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers