Manufacturer: TDK Corporation
Win Source Part Number: 754953-MLG0603P6N2JT
Packaging: Tape and Reel
Type: Multilayer
Mounting Style: SMD
Shielding: Unshielded
Inductance: 6.2nH
Tolerance: ±5%
Material - Core: Non-Magnetic
Frequency - Self Resonant: 4GHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 700mOhm Max
Supplier Device Package: 0201 (0603 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 0201 (0603 Metric)
Height - Seated (Maximum): 0.013" (0.33mm)
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 15,000
MSL Level: 1 (Unlimited)
Parts Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Q at Freq: 14 at 500MHz
Current Rating (Amps): 300mA
Inductance Frequency - Test: 500MHz
FIXED IND 6.2NH 300MA 700MOHM SM Product overview: MLG0603P6N2JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, 700MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300MA, 700MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P6N2JT000 can be used for catalog matching and distributor lookup.
6.2nH Unshielded Multilayer Inductor 300mA 700mOhm Max 0201 (0603 Metric)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 754953-MLG0603P6N2JT000 | 71-MLG0603P6N2JT000 | MLG0603P6N2JT000-ND |
| Product Name | Fixed Inductors - MLG0603P6N2JT000 | 300MA 700MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Technology | Standard; Multilayer | Multilayer | Multilayer |
| Application | RF Choke | ||
| Inductance Range | 0.0062 microH | 0.0062 microH | |
| DCR | 0.7000 ohms | 0.7000 ohms |