TDK U.S.A. Corporation 300MA 700MOHM Inductor and Choke MLG0603P6N2HT000

Description
FIXED IND 6.2NH 300MA 700MOHM SM Product overview: MLG0603P6N2HT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, 700MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300MA, 700MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P6N2HT000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 6.2NH 300MA 700MOHM SM Product overview: MLG0603P6N2HT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, 700MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300MA, 700MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P6N2HT000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
300MA 700MOHM Inductor and Choke - 71-MLG0603P6N2HT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300MA 700MOHM Inductor and Choke
71-MLG0603P6N2HT000
300MA 700MOHM Inductor and Choke 71-MLG0603P6N2HT000
FIXED IND 6.2NH 300MA 700MOHM SM Product overview: MLG0603P6N2HT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, 700MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300MA, 700MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P6N2HT000 can be used for catalog matching and distributor lookup.

FIXED IND 6.2NH 300MA 700MOHM SM Product overview: MLG0603P6N2HT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, 700MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300MA, 700MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P6N2HT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - MLG0603P6N2HT000
732689-MLG0603P6N2HT000
Fixed Inductors - MLG0603P6N2HT000 732689-MLG0603P6N2HT000
Manufacturer: TDK Corporation Win Source Part Number: 732689-MLG0603P6N2HT 000 Packaging: Tape and Reel Type: Multilayer Mounting Style: SMD Shielding: Unshielded Inductance: 6.2nH Tolerance: ±3% Material - Core: Non-Magnetic Frequency - Self Resonant: 4GHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 700mOhm Max Supplier Device Package: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0201 (0603 Metric) Height - Seated (Maximum): 0.013" (0.33mm) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 15,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Q at Freq: 14 at 500MHz Current Rating (Amps): 300mA Inductance Frequency - Test: 500MHz

Manufacturer: TDK Corporation
Win Source Part Number: 732689-MLG0603P6N2HT000
Packaging: Tape and Reel
Type: Multilayer
Mounting Style: SMD
Shielding: Unshielded
Inductance: 6.2nH
Tolerance: ±3%
Material - Core: Non-Magnetic
Frequency - Self Resonant: 4GHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 700mOhm Max
Supplier Device Package: 0201 (0603 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 0201 (0603 Metric)
Height - Seated (Maximum): 0.013" (0.33mm)
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 15,000
MSL Level: 1 (Unlimited)
Parts Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Q at Freq: 14 at 500MHz
Current Rating (Amps): 300mA
Inductance Frequency - Test: 500MHz

Buy Now
Fixed Inductors - 445-MLG0603P6N2HT000CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 6.2NH 300MA 700 MOHM

FIXED IND 6.2NH 300MA 700 MOHM

Buy Now Datasheet
Fixed Inductors - 445-MLG0603P6N2HT000TR-ND - DigiKey
Thief River Falls, MN, United States
6.2nH Unshielded Multilayer Inductor 300mA 700mOhm Max 0201 (0603 Metric)

6.2nH Unshielded Multilayer Inductor 300mA 700mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLG0603P6N2HT000DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 6.2NH 300MA 700 MOHM

FIXED IND 6.2NH 300MA 700 MOHM

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MLG0603P6N2HT000 732689-MLG0603P6N2HT000 445-MLG0603P6N2HT000CT-ND
Product Name 300MA 700MOHM Inductor and Choke Fixed Inductors - MLG0603P6N2HT000 Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Multilayer Standard; Multilayer Multilayer
Core Material Ceramic Non-Magnetic
Inductance Range 0.0062 microH 0.0062 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2-2176636-9 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 220 microH
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2567703 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0270 microH
DCR 0.7000 ohms
View Details