TDK U.S.A. Corporation Fixed Inductors MLG0603P5N1ST000

Description
5.1nH Unshielded Multilayer Inductor 350mA 400mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
5.1nH Unshielded Multilayer Inductor 350mA 400mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-7819-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-7819-2-ND
Fixed Inductors 445-7819-2-ND
5.1nH Unshielded Multilayer Inductor 350mA 400mOhm Max 0201 (0603 Metric)

5.1nH Unshielded Multilayer Inductor 350mA 400mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-7819-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-7819-6-ND
Fixed Inductors 445-7819-6-ND
5.1nH Unshielded Multilayer Inductor 350mA 400mOhm Max 0201 (0603 Metric)

5.1nH Unshielded Multilayer Inductor 350mA 400mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-7819-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-7819-1-ND
Fixed Inductors 445-7819-1-ND
5.1nH Unshielded Multilayer Inductor 350mA 400mOhm Max 0201 (0603 Metric)

5.1nH Unshielded Multilayer Inductor 350mA 400mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
350MA 400MOHM Inductor and Choke - 71-MLG0603P5N1ST000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
350MA 400MOHM Inductor and Choke
71-MLG0603P5N1ST000
350MA 400MOHM Inductor and Choke 71-MLG0603P5N1ST000
FIXED IND 5.1NH 350MA 400MOHM SM Product overview: MLG0603P5N1ST000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 350MA, 400MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P5N1ST000 can be used for catalog matching and distributor lookup.

FIXED IND 5.1NH 350MA 400MOHM SM Product overview: MLG0603P5N1ST000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 350MA, 400MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P5N1ST000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - MLG0603P5N1ST000
732687-MLG0603P5N1ST000
Fixed Inductors - MLG0603P5N1ST000 732687-MLG0603P5N1ST000
Manufacturer: TDK Corporation Win Source Part Number: 732687-MLG0603P5N1ST 000 Packaging: Reel Type: Multilayer Mounting Style: SMD Shielding: Unshielded Inductance: 5.1nH Tolerance: ±0.3nH Material - Core: Non-Magnetic Frequency - Self Resonant: 5.5GHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 400mOhm Max Supplier Device Package: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0201 (0603 Metric) Height - Seated (Maximum): 0.013" (0.33mm) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Q at Freq: 14 at 500MHz Current Rating (Amps): 350mA Inductance Frequency - Test: 500MHz

Manufacturer: TDK Corporation
Win Source Part Number: 732687-MLG0603P5N1ST000
Packaging: Reel
Type: Multilayer
Mounting Style: SMD
Shielding: Unshielded
Inductance: 5.1nH
Tolerance: ±0.3nH
Material - Core: Non-Magnetic
Frequency - Self Resonant: 5.5GHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 400mOhm Max
Supplier Device Package: 0201 (0603 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 0201 (0603 Metric)
Height - Seated (Maximum): 0.013" (0.33mm)
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Q at Freq: 14 at 500MHz
Current Rating (Amps): 350mA
Inductance Frequency - Test: 500MHz

Buy Now
FIXED IND 5.1NH 350MA 400 MOHM - 769-MLG0603P5N1ST000 - Utmel Electronic Limited
Hong Kong, China
FIXED IND 5.1NH 350MA 400 MOHM
769-MLG0603P5N1ST000
FIXED IND 5.1NH 350MA 400 MOHM 769-MLG0603P5N1ST000
FIXED IND 5.1NH 350MA 400 MOHM

FIXED IND 5.1NH 350MA 400 MOHM

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-7819-2-ND 71-MLG0603P5N1ST000 732687-MLG0603P5N1ST000 769-MLG0603P5N1ST000
Product Name Fixed Inductors 350MA 400MOHM Inductor and Choke Fixed Inductors - MLG0603P5N1ST000 FIXED IND 5.1NH 350MA 400 MOHM
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Standard; Multilayer
Core Material Non-Magnetic Ceramic
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2685JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 7016908 - RS Components, Ltd.
Specs
Q Factor 13
Standards and Certifications RoHS
EIA Case Size 0402 (1005m)
View Details
4 suppliers
0.11uH 70Ohm 7.9MHz Inductor and Choke - 71-0603AF-111XJEW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers