TDK U.S.A. Corporation Fixed Inductors MLG0603P51NHTD25

Description
51nH Unshielded Multilayer Inductor 100mA 3.5Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
51nH Unshielded Multilayer Inductor 100mA 3.5Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MLG0603P51NHTD25-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLG0603P51NHTD25-ND
Fixed Inductors MLG0603P51NHTD25-ND
51nH Unshielded Multilayer Inductor 100mA 3.5Ohm Max 0201 (0603 Metric)

51nH Unshielded Multilayer Inductor 100mA 3.5Ohm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MLG0603P51NHTD25-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176637-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 10 microH
View Details
2 suppliers
Fixed Inductors - LFC32TE8R2K - 1069446-LFC32TE8R2K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 8.2 microH
Inductance Tolerance 10 (+/- %)
View Details
Common Mode Chokes - 486-3163-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-406R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.0200 ohms
View Details
2 suppliers