TDK U.S.A. Corporation Fixed Inductors - MLG0603P4N7ST000 MLG0603P4N7ST000

Description
Manufacturer: TDK Corporation Win Source Part Number: 732686-MLG0603P4N7ST 000 Packaging: Reel Type: Multilayer Mounting Style: SMD Shielding: Unshielded Inductance: 4.7nH Tolerance: ±0.3nH Material - Core: Non-Magnetic Frequency - Self Resonant: 5.5GHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 400mOhm Max Supplier Device Package: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0201 (0603 Metric) Height - Seated (Maximum): 0.013" (0.33mm) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Q at Freq: 14 at 500MHz Current Rating (Amps): 350mA Inductance Frequency - Test: 500MHz
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 732686-MLG0603P4N7ST 000 Packaging: Reel Type: Multilayer Mounting Style: SMD Shielding: Unshielded Inductance: 4.7nH Tolerance: ±0.3nH Material - Core: Non-Magnetic Frequency - Self Resonant: 5.5GHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 400mOhm Max Supplier Device Package: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0201 (0603 Metric) Height - Seated (Maximum): 0.013" (0.33mm) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Q at Freq: 14 at 500MHz Current Rating (Amps): 350mA Inductance Frequency - Test: 500MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - MLG0603P4N7ST000
732686-MLG0603P4N7ST000
Fixed Inductors - MLG0603P4N7ST000 732686-MLG0603P4N7ST000
Manufacturer: TDK Corporation Win Source Part Number: 732686-MLG0603P4N7ST 000 Packaging: Reel Type: Multilayer Mounting Style: SMD Shielding: Unshielded Inductance: 4.7nH Tolerance: ±0.3nH Material - Core: Non-Magnetic Frequency - Self Resonant: 5.5GHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 400mOhm Max Supplier Device Package: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0201 (0603 Metric) Height - Seated (Maximum): 0.013" (0.33mm) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Q at Freq: 14 at 500MHz Current Rating (Amps): 350mA Inductance Frequency - Test: 500MHz

Manufacturer: TDK Corporation
Win Source Part Number: 732686-MLG0603P4N7ST000
Packaging: Reel
Type: Multilayer
Mounting Style: SMD
Shielding: Unshielded
Inductance: 4.7nH
Tolerance: ±0.3nH
Material - Core: Non-Magnetic
Frequency - Self Resonant: 5.5GHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 400mOhm Max
Supplier Device Package: 0201 (0603 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 0201 (0603 Metric)
Height - Seated (Maximum): 0.013" (0.33mm)
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Q at Freq: 14 at 500MHz
Current Rating (Amps): 350mA
Inductance Frequency - Test: 500MHz

Buy Now
Fixed Inductors - 445-7818-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-7818-1-ND
Fixed Inductors 445-7818-1-ND
4.7nH Unshielded Multilayer Inductor 350mA 400mOhm Max 0201 (0603 Metric)

4.7nH Unshielded Multilayer Inductor 350mA 400mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-7818-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-7818-2-ND
Fixed Inductors 445-7818-2-ND
4.7nH Unshielded Multilayer Inductor 350mA 400mOhm Max 0201 (0603 Metric)

4.7nH Unshielded Multilayer Inductor 350mA 400mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-7818-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-7818-6-ND
Fixed Inductors 445-7818-6-ND
4.7nH Unshielded Multilayer Inductor 350mA 400mOhm Max 0201 (0603 Metric)

4.7nH Unshielded Multilayer Inductor 350mA 400mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
350MA 400MOHM Inductor and Choke - 71-MLG0603P4N7ST000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
350MA 400MOHM Inductor and Choke
71-MLG0603P4N7ST000
350MA 400MOHM Inductor and Choke 71-MLG0603P4N7ST000
FIXED IND 4.7NH 350MA 400MOHM SM Product overview: MLG0603P4N7ST000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 350MA, 400MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P4N7ST000 can be used for catalog matching and distributor lookup.

FIXED IND 4.7NH 350MA 400MOHM SM Product overview: MLG0603P4N7ST000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 350MA, 400MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P4N7ST000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FIXED IND 4.7NH 350MA 400 MOHM - 769-MLG0603P4N7ST000 - Utmel Electronic Limited
Hong Kong, China
FIXED IND 4.7NH 350MA 400 MOHM
769-MLG0603P4N7ST000
FIXED IND 4.7NH 350MA 400 MOHM 769-MLG0603P4N7ST000
FIXED IND 4.7NH 350MA 400 MOHM

FIXED IND 4.7NH 350MA 400 MOHM

Supplier's Site
Fixed Inductors - MLG0603P4N7ST000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLG0603P4N7ST000
Fixed Inductors MLG0603P4N7ST000
FIXED IND 4.7NH 350MA 400MOHM SM

FIXED IND 4.7NH 350MA 400MOHM SM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732686-MLG0603P4N7ST000 445-7818-1-ND 71-MLG0603P4N7ST000 769-MLG0603P4N7ST000 MLG0603P4N7ST000
Product Name Fixed Inductors - MLG0603P4N7ST000 Fixed Inductors 350MA 400MOHM Inductor and Choke FIXED IND 4.7NH 350MA 400 MOHM Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Technology Standard; Multilayer Multilayer Multilayer Multilayer; Multilayer
Application RF Choke
Inductance Range 0.0047 microH 0.0047 microH 0.0047 microH 0.0047 microH
DCR 0.4000 ohms 0.4000 ohms 0.4000 ohms 0.4000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32TTE4R7K - 975126-KL32TTE4R7K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 4.7 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-A21A-021J-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details