FIXED IND 47NH 110MA 2.9 OHM SMD
FIXED IND 47NH 110MA 2.9 OHM SMD
47nH Unshielded Multilayer Inductor 110mA 2.9Ohm Max 0201 (0603 Metric)
Win Source Part Number: 1369457-MLG0603P47NH
Category: Inductors, Coils, Chokes - Fixed Inductors
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 31 pct.
Type: Multilayer
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: MLG-P
Product Status: Active
Package / Case: 0201 (0603 Metric)
Supplier Device Package: 0201 (0603 Metric)
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±3%
Ratings: AEC-Q200
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Height - Seated (Max): 0.013" (0.33mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Non-Magnetic
Inductance: 47 nH
Current Rating (Amps): 110 mA
Shielding: Unshielded
DC Resistance (DCR): 2.9Ohm Max
Q @ Freq: 10 @ 300MHz
Frequency - Self Resonant: 1.6GHz
Inductance Frequency - Test: 300 MHz
FIXED IND 47NH 110MA 2.9 OHM SMD Product overview: MLG0603P47NHTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 110MA, 2.9 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 110MA, 2.9 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P47NHTD25 can be used for catalog matching and distributor lookup.
FIXED IND 47NH 110MA 2.9 OHM SMD
110mA 47nH ±3% 2.18Ω 0201 Inductors (SMD) ROHS
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | 445-MLG0603P47NHTD25CT-ND | 1369457-MLG0603P47NHTD25 | 71-MLG0603P47NHTD25 | MLG0603P47NHTD25 | MLG0603P47NHTD25 |
| Product Name | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | SMD 110MA 2.9 OHM Inductor and Choke | Fixed Inductors | Inductors/Coils/Transformers >> Inductors (SMD) |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | ||
| Technology | Multilayer | Standard; Multilayer | Multilayer | Multilayer; Multilayer | |
| Core Material | Non-Magnetic | Ceramic | Non-Magnetic | ||
| Configuration | Fixed | Fixed |