TDK U.S.A. Corporation Fixed Inductors MLG0603P3N9ST000

Description
3.9nH Unshielded Multilayer Inductor 400mA 300mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
3.9nH Unshielded Multilayer Inductor 400mA 300mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-7816-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-7816-6-ND
Fixed Inductors 445-7816-6-ND
3.9nH Unshielded Multilayer Inductor 400mA 300mOhm Max 0201 (0603 Metric)

3.9nH Unshielded Multilayer Inductor 400mA 300mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-7816-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-7816-2-ND
Fixed Inductors 445-7816-2-ND
3.9nH Unshielded Multilayer Inductor 400mA 300mOhm Max 0201 (0603 Metric)

3.9nH Unshielded Multilayer Inductor 400mA 300mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-7816-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-7816-1-ND
Fixed Inductors 445-7816-1-ND
3.9nH Unshielded Multilayer Inductor 400mA 300mOhm Max 0201 (0603 Metric)

3.9nH Unshielded Multilayer Inductor 400mA 300mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - MLG0603P3N9ST000
754950-MLG0603P3N9ST000
Fixed Inductors - MLG0603P3N9ST000 754950-MLG0603P3N9ST000
Manufacturer: TDK Corporation Win Source Part Number: 754950-MLG0603P3N9ST 000 Packaging: Reel Type: Multilayer Mounting Style: SMD Shielding: Unshielded Inductance: 3.9nH Tolerance: ±0.3nH Material - Core: Non-Magnetic Frequency - Self Resonant: 5.8GHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 300mOhm Max Supplier Device Package: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0201 (0603 Metric) Height - Seated (Maximum): 0.013" (0.33mm) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Q at Freq: 14 at 500MHz Current Rating (Amps): 400mA Inductance Frequency - Test: 500MHz

Manufacturer: TDK Corporation
Win Source Part Number: 754950-MLG0603P3N9ST000
Packaging: Reel
Type: Multilayer
Mounting Style: SMD
Shielding: Unshielded
Inductance: 3.9nH
Tolerance: ±0.3nH
Material - Core: Non-Magnetic
Frequency - Self Resonant: 5.8GHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 300mOhm Max
Supplier Device Package: 0201 (0603 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 0201 (0603 Metric)
Height - Seated (Maximum): 0.013" (0.33mm)
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Q at Freq: 14 at 500MHz
Current Rating (Amps): 400mA
Inductance Frequency - Test: 500MHz

Buy Now
400MA 300MOHM Inductor and Choke - 71-MLG0603P3N9ST000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400MA 300MOHM Inductor and Choke
71-MLG0603P3N9ST000
400MA 300MOHM Inductor and Choke 71-MLG0603P3N9ST000
FIXED IND 3.9NH 400MA 300MOHM SM Product overview: MLG0603P3N9ST000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MA, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 400MA, 300MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P3N9ST000 can be used for catalog matching and distributor lookup.

FIXED IND 3.9NH 400MA 300MOHM SM Product overview: MLG0603P3N9ST000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MA, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 400MA, 300MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P3N9ST000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-7816-6-ND 754950-MLG0603P3N9ST000 71-MLG0603P3N9ST000
Product Name Fixed Inductors Fixed Inductors - MLG0603P3N9ST000 400MA 300MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer Standard; Multilayer Multilayer
Core Material Non-Magnetic Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data