TDK U.S.A. Corporation Fixed Inductors MLG0603P3N6CTD25

Description
3.6nH Unshielded Multilayer Inductor 400mA 200mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
3.6nH Unshielded Multilayer Inductor 400mA 200mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-173984-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173984-6-ND
Fixed Inductors 445-173984-6-ND
3.6nH Unshielded Multilayer Inductor 400mA 200mOhm Max 0201 (0603 Metric)

3.6nH Unshielded Multilayer Inductor 400mA 200mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-173984-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173984-1-ND
Fixed Inductors 445-173984-1-ND
3.6nH Unshielded Multilayer Inductor 400mA 200mOhm Max 0201 (0603 Metric)

3.6nH Unshielded Multilayer Inductor 400mA 200mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-173984-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173984-2-ND
Fixed Inductors 445-173984-2-ND
3.6nH Unshielded Multilayer Inductor 400mA 200mOhm Max 0201 (0603 Metric)

3.6nH Unshielded Multilayer Inductor 400mA 200mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-173984-6-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-10N 016008C-10NXJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - 237-2280-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - 486-3-143-903-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details